Panasonic Res, Thick Film, 36K, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ363V

Description
RES, THICK FILM, 36K, 5%, 0.1W, 0603; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 36K, 5%, 0.1W, 0603; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 36K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8637 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K, 5%, 0.1W, 0603; Resistance Panasonic
65T8637
Res, Thick Film, 36K, 5%, 0.1W, 0603; Resistance Panasonic 65T8637
RES, THICK FILM, 36K, 5%, 0.1W, 0603; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 36K, 5%, 0.1W, 0603; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 36K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7540
Res, Thick Film, 36K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7540
RES, THICK FILM, 36K, 5%, 0.1W, 0603, REEL; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36K, 5%, 0.1W, 0603, REEL; Resistance:36kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8637 97W7540
Product Name Res, Thick Film, 36K, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 36K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 36000 ohms 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details