Panasonic Res, Thick Film, 3K6, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ362V

Description
RES, THICK FILM, 3K6, 5%, 0.1W, 0603, REEL; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K6, 5%, 0.1W, 0603, REEL; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K6, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7539 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K6, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7539
Res, Thick Film, 3K6, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7539
RES, THICK FILM, 3K6, 5%, 0.1W, 0603, REEL; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K6, 5%, 0.1W, 0603, REEL; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K6, 5%, 0.1W, 0603; Resistance Panasonic - 65T8636 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K6, 5%, 0.1W, 0603; Resistance Panasonic
65T8636
Res, Thick Film, 3K6, 5%, 0.1W, 0603; Resistance Panasonic 65T8636
RES, THICK FILM, 3K6, 5%, 0.1W, 0603; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K6, 5%, 0.1W, 0603; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7539 65T8636
Product Name Res, Thick Film, 3K6, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 3K6, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 3600 ohms 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details