Panasonic Res, Thick Film, 3M3, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ335V

Description
RES, THICK FILM, 3M3, 5%, 0.1W, 0603, REEL; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3M3, 5%, 0.1W, 0603, REEL; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3M3, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7537 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7537
Res, Thick Film, 3M3, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7537
RES, THICK FILM, 3M3, 5%, 0.1W, 0603, REEL; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M3, 5%, 0.1W, 0603, REEL; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3GEYJ335V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3GEYJ335V
Chip Resistor - Surface Mount ERJ-3GEYJ335V
RES SMD 3.3M OHM 5% 1/10W 0603

RES SMD 3.3M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 97W7537 ERJ-3GEYJ335V
Product Name Res, Thick Film, 3M3, 5%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.30E6 ohms 3.30E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details