Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3GEYJ332V

Description
Win Source Part Number: 1110154-ERJ-3GEYJ332 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ 3GEYJ332V; ERJ-3GEYJ332V.; ERJ3GEYJ332V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P3.3KGCT-NDR,P3.3KGB K,P3.3KGDKR,ERJ3GEYJ 332V,ERJ-3GSYJ332V,E RJ3GSYJ332,P3.3KG,P3 .3KGTR,ERJ-3GSYJ332, ERJ3GSYJ332V,P3.3KGC T,P3.3KGTR-NDR,P3.3K GDKR-NDR,Q2809624AAA A Base Product Number: ERJ-3GEYJ
Request a Quote Datasheet
Description
Win Source Part Number: 1110154-ERJ-3GEYJ332 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ 3GEYJ332V; ERJ-3GEYJ332V.; ERJ3GEYJ332V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P3.3KGCT-NDR,P3.3KGB K,P3.3KGDKR,ERJ3GEYJ 332V,ERJ-3GSYJ332V,E RJ3GSYJ332,P3.3KG,P3 .3KGTR,ERJ-3GSYJ332, ERJ3GSYJ332V,P3.3KGC T,P3.3KGTR-NDR,P3.3K GDKR-NDR,Q2809624AAA A Base Product Number: ERJ-3GEYJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1110154-ERJ-3GEYJ332V
Resistors - Chip Resistor - Surface Mount 1110154-ERJ-3GEYJ332V
Win Source Part Number: 1110154-ERJ-3GEYJ332 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ 3GEYJ332V; ERJ-3GEYJ332V.; ERJ3GEYJ332V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P3.3KGCT-NDR,P3.3KGB K,P3.3KGDKR,ERJ3GEYJ 332V,ERJ-3GSYJ332V,E RJ3GSYJ332,P3.3KG,P3 .3KGTR,ERJ-3GSYJ332, ERJ3GSYJ332V,P3.3KGC T,P3.3KGTR-NDR,P3.3K GDKR-NDR,Q2809624AAA A Base Product Number: ERJ-3GEYJ

Win Source Part Number: 1110154-ERJ-3GEYJ332V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.3 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERJ 3GEYJ332V; ERJ-3GEYJ332V.; ERJ3GEYJ332V;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P3.3KGCT-NDR,P3.3KGBK,P3.3KGDKR,ERJ3GEYJ332V,ERJ-3GSYJ332V,ERJ3GSYJ332,P3.3KG,P3.3KGTR,ERJ-3GSYJ332,ERJ3GSYJ332V,P3.3KGCT,P3.3KGTR-NDR,P3.3KGDKR-NDR,Q2809624AAAA
Base Product Number: ERJ-3GEYJ

Buy Now Datasheet
SMD 100mW 75V Resistor - 52-ERJ-3GEYJ332V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-ERJ-3GEYJ332V
SMD 100mW 75V Resistor 52-ERJ-3GEYJ332V
3.3kR 5% 100mW 75V 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ332V can be used for catalog matching and distributor lookup.

3.3kR 5% 100mW 75V 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ332V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 3K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7534 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7534
Res, Thick Film, 3K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7534
RES, THICK FILM, 3K3, 5%, 0.1W, 0603, REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 0.1W, 0603, REEL; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K3, 5%, 0.1W, 0603; Resistance Panasonic - 65T8630 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 0.1W, 0603; Resistance Panasonic
65T8630
Res, Thick Film, 3K3, 5%, 0.1W, 0603; Resistance Panasonic 65T8630
RES, THICK FILM, 3K3, 5%, 0.1W, 0603; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 0.1W, 0603; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1110154-ERJ-3GEYJ332V 52-ERJ-3GEYJ332V 97W7534 65T8630
Product Name Resistors - Chip Resistor - Surface Mount SMD 100mW 75V Resistor Res, Thick Film, 3K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 3K3, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details