The Panasonic thick film chip resistor, part number 65T8629, features a resistance value of 330 ohms with a tolerance of ±5%. It has a power rating of 0.1 watts and is housed in a compact 0603 package size. This resistor is designed for general-purpose applications and is compliant with RoHS standards. It is suitable for both reflow and flow soldering processes, making it compatible with automated placement machines. The resistor adheres to IEC 60115-8 and JIS C 5201-8 reference standards and is AEC-Q200 compliant, ensuring high reliability for automotive applications. The maximum voltage rating is 75 volts, and it operates effectively within a temperature range of -55°C to +155°C.
RES, THICK FILM, 330R, 5%, 0.1W, 0603, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 330R, 5%, 0.1W, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 97W7533 | 65T8629 |
| Product Name | Res, Thick Film, 330R, 5%, 0.1W, 0603, Reel; Resistance Panasonic | Res, Thick Film, 330R, 5%, 0.1W, 0603; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Resistance Range | 330 ohms | 330 ohms |