Panasonic Res, Thick Film, 3M, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ305V.

Description
RES, THICK FILM, 3M, 5%, 0.1W, 0603, REEL; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes
Description
RES, THICK FILM, 3M, 5%, 0.1W, 0603, REEL; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3M, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 27AC5287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M, 5%, 0.1W, 0603, Reel; Resistance Panasonic
27AC5287
Res, Thick Film, 3M, 5%, 0.1W, 0603, Reel; Resistance Panasonic 27AC5287
RES, THICK FILM, 3M, 5%, 0.1W, 0603, REEL; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, THICK FILM, 3M, 5%, 0.1W, 0603, REEL; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5287
Product Name Res, Thick Film, 3M, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details