Panasonic SMD 100mW Resistor ERJ-3GEYJ303V

Description
30kR 5% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ303V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30kR 5% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ303V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW Resistor - 52-ERJ-3GEYJ303V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-ERJ-3GEYJ303V
SMD 100mW Resistor 52-ERJ-3GEYJ303V
30kR 5% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ303V can be used for catalog matching and distributor lookup.

30kR 5% 100mW 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ303V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 30K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 5%, 0.1W, 0603; Resistance Panasonic
65T8625
Res, Thick Film, 30K, 5%, 0.1W, 0603; Resistance Panasonic 65T8625
RES, THICK FILM, 30K, 5%, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 30K, 5%, 0.1W, 0603; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7529
Res, Thick Film, 30K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7529
RES, THICK FILM, 30K, 5%, 0.1W, 0603, REEL; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K, 5%, 0.1W, 0603, REEL; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ303V 65T8625 97W7529
Product Name SMD 100mW Resistor Res, Thick Film, 30K, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 30K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 30000 ohms 30000 ohms 30000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details