Panasonic Res, Thick Film, 3K, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ302V

Description
RES, THICK FILM, 3K, 5%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K, 5%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 0.1W, 0603; Resistance Panasonic
65T8624
Res, Thick Film, 3K, 5%, 0.1W, 0603; Resistance Panasonic 65T8624
RES, THICK FILM, 3K, 5%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7528
Res, Thick Film, 3K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7528
RES, THICK FILM, 3K, 5%, 0.1W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 0.1W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8624 97W7528
Product Name Res, Thick Film, 3K, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 3K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 3000 ohms 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers