Panasonic Res, Thick Film, 30R, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ300V

Description
RES, THICK FILM, 30R, 5%, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 30R, 5%, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 30R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R, 5%, 0.1W, 0603; Resistance Panasonic
65T8622
Res, Thick Film, 30R, 5%, 0.1W, 0603; Resistance Panasonic 65T8622
RES, THICK FILM, 30R, 5%, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 30R, 5%, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7526
Res, Thick Film, 30R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7526
RES, THICK FILM, 30R, 5%, 0.1W, 0603, REEL; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30R, 5%, 0.1W, 0603, REEL; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8622 97W7526
Product Name Res, Thick Film, 30R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 30R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details