Panasonic Chip Resistor - Surface Mount - ERJ-3GEYJ2R7V ERJ-3GEYJ2R7V

Description
Manufacturer: Panasonic Win Source Part Number: 918612-ERJ-3GEYJ2R7V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ3GSYJ2R7V, P2.7GDKR, P2.7GDKR-NDR, P2.7GCT, P2.7GTR, P2.7GCT-NDR, ERJ-3GSYJ2R7V, P2.7GTR-NDR, ERJ3GEYJ2R7V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918612-ERJ-3GEYJ2R7V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ3GSYJ2R7V, P2.7GDKR, P2.7GDKR-NDR, P2.7GCT, P2.7GTR, P2.7GCT-NDR, ERJ-3GSYJ2R7V, P2.7GTR-NDR, ERJ3GEYJ2R7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ2R7V
918612-ERJ-3GEYJ2R7V
Chip Resistor - Surface Mount - ERJ-3GEYJ2R7V 918612-ERJ-3GEYJ2R7V
Manufacturer: Panasonic Win Source Part Number: 918612-ERJ-3GEYJ2R7V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ3GSYJ2R7V, P2.7GDKR, P2.7GDKR-NDR, P2.7GCT, P2.7GTR, P2.7GCT-NDR, ERJ-3GSYJ2R7V, P2.7GTR-NDR, ERJ3GEYJ2R7V

Manufacturer: Panasonic
Win Source Part Number: 918612-ERJ-3GEYJ2R7V
Series: ERJ-3G
Operating Temperature Range: -55°C ~ 155°C
Features: 2.7 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ3GSYJ2R7V, P2.7GDKR, P2.7GDKR-NDR, P2.7GCT, P2.7GTR, P2.7GCT-NDR, ERJ-3GSYJ2R7V, P2.7GTR-NDR, ERJ3GEYJ2R7V

Buy Now Datasheet
Automotive SMD 2.7 Ohm 10W Resistor - 52-ERJ-3GEYJ2R7V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2.7 Ohm 10W Resistor
52-ERJ-3GEYJ2R7V
Automotive SMD 2.7 Ohm 10W Resistor 52-ERJ-3GEYJ2R7V
2.7 Ohm 5% 1/10W 0603 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-3GEYJ2R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.7 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2.7 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ2R7V can be used for catalog matching and distributor lookup.

2.7 Ohm 5% 1/10W 0603 SMD Chip Resistor, AEC-Q200 Product overview: ERJ-3GEYJ2R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.7 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2.7 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ2R7V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 2R7, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7502
Res, Thick Film, 2R7, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7502
RES, THICK FILM, 2R7, 5%, 0.1W, 0603, REEL; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R7, 5%, 0.1W, 0603, REEL; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R7, 5%, 0.1W, 0603; Resistance Panasonic - 65T8595 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 5%, 0.1W, 0603; Resistance Panasonic
65T8595
Res, Thick Film, 2R7, 5%, 0.1W, 0603; Resistance Panasonic 65T8595
RES, THICK FILM, 2R7, 5%, 0.1W, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2R7, 5%, 0.1W, 0603; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918612-ERJ-3GEYJ2R7V 52-ERJ-3GEYJ2R7V 97W7502 65T8595
Product Name Chip Resistor - Surface Mount - ERJ-3GEYJ2R7V Automotive SMD 2.7 Ohm 10W Resistor Res, Thick Film, 2R7, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 2R7, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details