Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3GEYJ2R2V

Description
Win Source Part Number: 1129232-ERJ-3GEYJ2R2 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -100/ +600ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-3GEYJ2R2V.; ERJ3GEYJ2R2V; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3GEYJ2R2V,ERJ-3GS YJ2R2V,ERJ3GSYJ2R2V, P2.2GCT,P2.2GDKR-NDR ,P2.2GCT-NDR,P2.2GTR ,P2.2GDKR,Q2088272B, P2.2GTR-NDR Base Product Number: ERJ-3GEYJ
Request a Quote Datasheet
Description
Win Source Part Number: 1129232-ERJ-3GEYJ2R2 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -100/ +600ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-3GEYJ2R2V.; ERJ3GEYJ2R2V; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3GEYJ2R2V,ERJ-3GS YJ2R2V,ERJ3GSYJ2R2V, P2.2GCT,P2.2GDKR-NDR ,P2.2GCT-NDR,P2.2GTR ,P2.2GDKR,Q2088272B, P2.2GTR-NDR Base Product Number: ERJ-3GEYJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129232-ERJ-3GEYJ2R2V
Resistors - Chip Resistor - Surface Mount 1129232-ERJ-3GEYJ2R2V
Win Source Part Number: 1129232-ERJ-3GEYJ2R2 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -100/ +600ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-3GEYJ2R2V.; ERJ3GEYJ2R2V; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ3GEYJ2R2V,ERJ-3GS YJ2R2V,ERJ3GSYJ2R2V, P2.2GCT,P2.2GDKR-NDR ,P2.2GCT-NDR,P2.2GTR ,P2.2GDKR,Q2088272B, P2.2GTR-NDR Base Product Number: ERJ-3GEYJ

Win Source Part Number: 1129232-ERJ-3GEYJ2R2V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: -100/ +600ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERJ-3GEYJ2R2V.; ERJ3GEYJ2R2V;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ3GEYJ2R2V,ERJ-3GSYJ2R2V,ERJ3GSYJ2R2V,P2.2GCT,P2.2GDKR-NDR,P2.2GCT-NDR,P2.2GTR,P2.2GDKR,Q2088272B,P2.2GTR-NDR
Base Product Number: ERJ-3GEYJ

Buy Now Datasheet
SMD 2.2 Ohm 10W Resistor - 52-ERJ-3GEYJ2R2V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 Ohm 10W Resistor
52-ERJ-3GEYJ2R2V
SMD 2.2 Ohm 10W Resistor 52-ERJ-3GEYJ2R2V
2.2 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ2R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ2R2V can be used for catalog matching and distributor lookup.

2.2 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ2R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ2R2V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 2R2, 5%, 0.1W, 0603; Resistance Panasonic - 65T8594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.1W, 0603; Resistance Panasonic
65T8594
Res, Thick Film, 2R2, 5%, 0.1W, 0603; Resistance Panasonic 65T8594
RES, THICK FILM, 2R2, 5%, 0.1W, 0603; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.1W, 0603; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R2, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7501 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7501
Res, Thick Film, 2R2, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7501
RES, THICK FILM, 2R2, 5%, 0.1W, 0603, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.1W, 0603, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1129232-ERJ-3GEYJ2R2V 52-ERJ-3GEYJ2R2V 65T8594 97W7501
Product Name Resistors - Chip Resistor - Surface Mount SMD 2.2 Ohm 10W Resistor Res, Thick Film, 2R2, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 2R2, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -100 to 600 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details