Panasonic SMD 2 Ohm 10W 75V Resistor ERJ-3GEYJ2R0V

Description
2 Ohm 5% 1/10W 0603 SMD Chip Resistor, Thick Film, 75V Product overview: ERJ-3GEYJ2R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ2R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Ohm 5% 1/10W 0603 SMD Chip Resistor, Thick Film, 75V Product overview: ERJ-3GEYJ2R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ2R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 Ohm 10W 75V Resistor - 52-ERJ-3GEYJ2R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 Ohm 10W 75V Resistor
52-ERJ-3GEYJ2R0V
SMD 2 Ohm 10W 75V Resistor 52-ERJ-3GEYJ2R0V
2 Ohm 5% 1/10W 0603 SMD Chip Resistor, Thick Film, 75V Product overview: ERJ-3GEYJ2R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ2R0V can be used for catalog matching and distributor lookup.

2 Ohm 5% 1/10W 0603 SMD Chip Resistor, Thick Film, 75V Product overview: ERJ-3GEYJ2R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ2R0V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 2R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7500 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7500
Res, Thick Film, 2R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7500
RES, THICK FILM, 2R, 5%, 0.1W, 0603, REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2R, 5%, 0.1W, 0603, REEL; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 5%, 0.1W, 0603; Resistance Panasonic
65T8593
Res, Thick Film, 2R, 5%, 0.1W, 0603; Resistance Panasonic 65T8593
RES, THICK FILM, 2R, 5%, 0.1W, 0603; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2R, 5%, 0.1W, 0603; Resistance:2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ2R0V 97W7500 65T8593
Product Name SMD 2 Ohm 10W 75V Resistor Res, Thick Film, 2R, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 2R, 5%, 0.1W, 0603; Resistance Panasonic
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details