Panasonic RES SMD 270K OHM 5% 1/10W 0603 ERJ-3GEYJ274V

Description
RES SMD 270K OHM 5% 1/10W 0603
Datasheet
Description
RES SMD 270K OHM 5% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 270K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ274V - Utmel Electronic Limited
Hong Kong, China
RES SMD 270K OHM 5% 1/10W 0603
590-ERJ-3GEYJ274V
RES SMD 270K OHM 5% 1/10W 0603 590-ERJ-3GEYJ274V
RES SMD 270K OHM 5% 1/10W 0603

RES SMD 270K OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 270K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7524 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7524
Res, Thick Film, 270K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7524
RES, THICK FILM, 270K, 5%, 0.1W, 0603, REEL; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270K, 5%, 0.1W, 0603, REEL; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3GEYJ274V 97W7524
Product Name RES SMD 270K OHM 5% 1/10W 0603 Res, Thick Film, 270K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 270000 ohms 270000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers