Panasonic Res, Thick Film, 27R, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ270V

Description
RES, THICK FILM, 27R, 5%, 0.1W, 0603, REEL; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 27R, 5%, 0.1W, 0603, REEL; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 27R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7520
Res, Thick Film, 27R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7520
RES, THICK FILM, 27R, 5%, 0.1W, 0603, REEL; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27R, 5%, 0.1W, 0603, REEL; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 5%, 0.1W, 0603; Resistance Panasonic
65T8614
Res, Thick Film, 27R, 5%, 0.1W, 0603; Resistance Panasonic 65T8614
RES, THICK FILM, 27R, 5%, 0.1W, 0603; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 27R, 5%, 0.1W, 0603; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7520 65T8614
Product Name Res, Thick Film, 27R, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 27R, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details