Panasonic Res, 2M4, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-3GEYJ245V

Description
RES, 2M4, 5%, 0.1W, THICK FILM, 0603; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 2M4, 5%, 0.1W, THICK FILM, 0603; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M4, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK2260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M4, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK2260
Res, 2M4, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK2260
RES, 2M4, 5%, 0.1W, THICK FILM, 0603; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

RES, 2M4, 5%, 0.1W, THICK FILM, 0603; Resistance:2.4Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2260
Product Name Res, 2M4, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.40E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers