Panasonic RES SMD 240K OHM 5% 1/10W 0603 ERJ-3GEYJ244V

Description
RES SMD 240K OHM 5% 1/10W 0603
Datasheet
Description
RES SMD 240K OHM 5% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 240K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ244V - Utmel Electronic Limited
Hong Kong, China
RES SMD 240K OHM 5% 1/10W 0603
590-ERJ-3GEYJ244V
RES SMD 240K OHM 5% 1/10W 0603 590-ERJ-3GEYJ244V
RES SMD 240K OHM 5% 1/10W 0603

RES SMD 240K OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 240K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7519
Res, Thick Film, 240K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7519
RES, THICK FILM, 240K, 5%, 0.1W, 0603, REEL; Resistance:240kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240K, 5%, 0.1W, 0603, REEL; Resistance:240kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3GEYJ244V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3GEYJ244V
Chip Resistor - Surface Mount ERJ-3GEYJ244V
RES SMD 240K OHM 5% 1/10W 0603

RES SMD 240K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 590-ERJ-3GEYJ244V 97W7519 ERJ-3GEYJ244V
Product Name RES SMD 240K OHM 5% 1/10W 0603 Res, Thick Film, 240K, 5%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 240000 ohms 240000 ohms 240000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details