Panasonic Res, Thick Film, 2K4, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ242V

Description
RES, THICK FILM, 2K4, 5%, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K4, 5%, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K4, 5%, 0.1W, 0603; Resistance Panasonic - 65T8610 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 5%, 0.1W, 0603; Resistance Panasonic
65T8610
Res, Thick Film, 2K4, 5%, 0.1W, 0603; Resistance Panasonic 65T8610
RES, THICK FILM, 2K4, 5%, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K4, 5%, 0.1W, 0603; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K4, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7517 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7517
Res, Thick Film, 2K4, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7517
RES, THICK FILM, 2K4, 5%, 0.1W, 0603, REEL; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K4, 5%, 0.1W, 0603, REEL; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8610 97W7517
Product Name Res, Thick Film, 2K4, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 2K4, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 2400 ohms 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details