Panasonic Res, Thick Film, 24R, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ240V

Description
RES, THICK FILM, 24R, 5%, 0.1W, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Description
RES, THICK FILM, 24R, 5%, 0.1W, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 24R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 5%, 0.1W, 0603; Resistance Panasonic
65T8608
Res, Thick Film, 24R, 5%, 0.1W, 0603; Resistance Panasonic 65T8608
RES, THICK FILM, 24R, 5%, 0.1W, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 24R, 5%, 0.1W, 0603; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7515 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7515
Res, Thick Film, 24R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7515
RES, THICK FILM, 24R, 5%, 0.1W, 0603, REEL; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R, 5%, 0.1W, 0603, REEL; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8608 97W7515
Product Name Res, Thick Film, 24R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 24R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers