Panasonic Res, Thick Film, 220K, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ224V

Description
RES, THICK FILM, 220K, 5%, 0.1W, 0603, REEL; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 220K, 5%, 0.1W, 0603, REEL; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 220K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7513 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7513
Res, Thick Film, 220K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7513
RES, THICK FILM, 220K, 5%, 0.1W, 0603, REEL; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220K, 5%, 0.1W, 0603, REEL; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97W7513
Product Name Res, Thick Film, 220K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers