Panasonic Res, Thick Film, 200K, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ204V

Description
RES, THICK FILM, 200K, 5%, 0.1W, 0603, REEL; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 200K, 5%, 0.1W, 0603, REEL; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 200K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7507
Res, Thick Film, 200K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7507
RES, THICK FILM, 200K, 5%, 0.1W, 0603, REEL; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200K, 5%, 0.1W, 0603, REEL; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8600 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 5%, 0.1W, 0603; Resistance Panasonic
65T8600
Res, Thick Film, 200K, 5%, 0.1W, 0603; Resistance Panasonic 65T8600
RES, THICK FILM, 200K, 5%, 0.1W, 0603; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 200K, 5%, 0.1W, 0603; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 200K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ204V - Utmel Electronic Limited
Hong Kong, China
RES SMD 200K OHM 5% 1/10W 0603
590-ERJ-3GEYJ204V
RES SMD 200K OHM 5% 1/10W 0603 590-ERJ-3GEYJ204V
RES SMD 200K OHM 5% 1/10W 0603

RES SMD 200K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 97W7507 65T8600 590-ERJ-3GEYJ204V
Product Name Res, Thick Film, 200K, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 200K, 5%, 0.1W, 0603; Resistance Panasonic RES SMD 200K OHM 5% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details