Panasonic SMD 75V Resistor ERJ-3GEYJ203V

Description
20kR 5% 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ203V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20kR 5% 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ203V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V Resistor - 52-ERJ-3GEYJ203V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-ERJ-3GEYJ203V
SMD 75V Resistor 52-ERJ-3GEYJ203V
20kR 5% 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ203V can be used for catalog matching and distributor lookup.

20kR 5% 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ203V can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1237223-ERJ-3GEYJ203V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237223-ERJ-3GEYJ203V
Resistors - Chip Resistor - Surface Mount 1237223-ERJ-3GEYJ203V
Win Source Part Number: 1237223-ERJ-3GEYJ203 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P20KGDKRR,ERJ-3GSYJ2 03V,P20KGDKR,P20KGTR ,P20KGCTR,ERJ3GEYJ20 3V,P20KGTRR,ERJ3GSYJ 203,ERJ-3GSYJ203,P20 KG,ERJ3GSYJ203V,P20K GCT,P20KGBK Base Product Number: ERJ-3GEYJ

Win Source Part Number: 1237223-ERJ-3GEYJ203V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P20KGDKRR,ERJ-3GSYJ203V,P20KGDKR,P20KGTR,P20KGCTR,ERJ3GEYJ203V,P20KGTRR,ERJ3GSYJ203,ERJ-3GSYJ203,P20KG,ERJ3GSYJ203V,P20KGCT,P20KGBK
Base Product Number: ERJ-3GEYJ

Buy Now Datasheet
Res, Thick Film, 20K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7506 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7506
Res, Thick Film, 20K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7506
RES, THICK FILM, 20K, 5%, 0.1W, 0603, REEL; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K, 5%, 0.1W, 0603, REEL; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 5%, 0.1W, 0603; Resistance Panasonic
65T8599
Res, Thick Film, 20K, 5%, 0.1W, 0603; Resistance Panasonic 65T8599
RES, THICK FILM, 20K, 5%, 0.1W, 0603; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 20K, 5%, 0.1W, 0603; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ203V 1237223-ERJ-3GEYJ203V 97W7506 65T8599
Product Name SMD 75V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 20K, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 20K, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers