Panasonic SMD 200 Ohm 10W Resistor ERJ-3GEYJ201V

Description
200 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200 Ohm 10W Resistor - 52-ERJ-3GEYJ201V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 Ohm 10W Resistor
52-ERJ-3GEYJ201V
SMD 200 Ohm 10W Resistor 52-ERJ-3GEYJ201V
200 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ201V can be used for catalog matching and distributor lookup.

200 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ201V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 200R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7504 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7504
Res, Thick Film, 200R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7504
RES, THICK FILM, 200R, 5%, 0.1W, 0603, REEL; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 0.1W, 0603, REEL; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 0.1W, 0603; Resistance Panasonic
65T8597
Res, Thick Film, 200R, 5%, 0.1W, 0603; Resistance Panasonic 65T8597
RES, THICK FILM, 200R, 5%, 0.1W, 0603; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 0.1W, 0603; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ201V 97W7504 65T8597
Product Name SMD 200 Ohm 10W Resistor Res, Thick Film, 200R, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 200R, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details