Panasonic Res, 1R5, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-3GEYJ1R5V

Description
RES, 1R5, 5%, 0.1W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, 5%, 0.1W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK2257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK2257
Res, 1R5, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK2257
RES, 1R5, 5%, 0.1W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

RES, 1R5, 5%, 0.1W, THICK FILM, 0603; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 1.5 OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ1R5V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.5 OHM 5% 1/10W 0603
590-ERJ-3GEYJ1R5V
RES SMD 1.5 OHM 5% 1/10W 0603 590-ERJ-3GEYJ1R5V
RES SMD 1.5 OHM 5% 1/10W 0603

RES SMD 1.5 OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 57AK2257 590-ERJ-3GEYJ1R5V
Product Name Res, 1R5, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic RES SMD 1.5 OHM 5% 1/10W 0603
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details