Panasonic Res, Thick Film, 180K, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ184V

Description
RES, THICK FILM, 180K, 5%, 0.1W, 0603; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 180K, 5%, 0.1W, 0603; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 180K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 5%, 0.1W, 0603; Resistance Panasonic
65T8591
Res, Thick Film, 180K, 5%, 0.1W, 0603; Resistance Panasonic 65T8591
RES, THICK FILM, 180K, 5%, 0.1W, 0603; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 180K, 5%, 0.1W, 0603; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 180K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7499 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7499
Res, Thick Film, 180K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7499
RES, THICK FILM, 180K, 5%, 0.1W, 0603, REEL; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180K, 5%, 0.1W, 0603, REEL; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8591 97W7499
Product Name Res, Thick Film, 180K, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 180K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 180000 ohms 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details