Panasonic Chip Resistor - Surface Mount ERJ-3GEYJ183V

Description
RES SMD 18K OHM 5% 1/10W 0603
Datasheet
Description
RES SMD 18K OHM 5% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3GEYJ183V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3GEYJ183V
Chip Resistor - Surface Mount ERJ-3GEYJ183V
RES SMD 18K OHM 5% 1/10W 0603

RES SMD 18K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 18K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8590 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 5%, 0.1W, 0603; Resistance Panasonic
65T8590
Res, Thick Film, 18K, 5%, 0.1W, 0603; Resistance Panasonic 65T8590
RES, THICK FILM, 18K, 5%, 0.1W, 0603; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 18K, 5%, 0.1W, 0603; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7498 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7498
Res, Thick Film, 18K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7498
RES, THICK FILM, 18K, 5%, 0.1W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K, 5%, 0.1W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-3GEYJ183V 65T8590 97W7498
Product Name Chip Resistor - Surface Mount Res, Thick Film, 18K, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 18K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 18000 ohms 18000 ohms 18000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers