Panasonic Chip Resistor - Surface Mount - ERJ-3GEYJ181V ERJ-3GEYJ181V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 791108-ERJ-3GEYJ181V Series: ERJ Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0603 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 180 Composition: Thick Film Number of Terminations: 2 Family Name: ERJ Categories: Resistors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): CRCW0603180RJNEAIF; RPC05T181J; RMC1/16-181JTP; M55342K12B180JTULT; Introduction Date: February 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 791108-ERJ-3GEYJ181V Series: ERJ Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0603 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 180 Composition: Thick Film Number of Terminations: 2 Family Name: ERJ Categories: Resistors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): CRCW0603180RJNEAIF; RPC05T181J; RMC1/16-181JTP; M55342K12B180JTULT; Introduction Date: February 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ181V
791108-ERJ-3GEYJ181V
Chip Resistor - Surface Mount - ERJ-3GEYJ181V 791108-ERJ-3GEYJ181V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 791108-ERJ-3GEYJ181V Series: ERJ Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0603 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 180 Composition: Thick Film Number of Terminations: 2 Family Name: ERJ Categories: Resistors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): CRCW0603180RJNEAIF; RPC05T181J; RMC1/16-181JTP; M55342K12B180JTULT; Introduction Date: February 12, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 791108-ERJ-3GEYJ181V
Series: ERJ
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 0603
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 180
Composition: Thick Film
Number of Terminations: 2
Family Name: ERJ
Categories: Resistors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): CRCW0603180RJNEAIF; RPC05T181J; RMC1/16-181JTP; M55342K12B180JTULT;
Introduction Date: February 12, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 180 Ohm 10W Resistor - 52-ERJ-3GEYJ181V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 Ohm 10W Resistor
52-ERJ-3GEYJ181V
SMD 180 Ohm 10W Resistor 52-ERJ-3GEYJ181V
180 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ181V can be used for catalog matching and distributor lookup.

180 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ181V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ181V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 180R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8588 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 5%, 0.1W, 0603; Resistance Panasonic
65T8588
Res, Thick Film, 180R, 5%, 0.1W, 0603; Resistance Panasonic 65T8588
RES, THICK FILM, 180R, 5%, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 180R, 5%, 0.1W, 0603; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 180R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7496 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7496
Res, Thick Film, 180R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7496
RES, THICK FILM, 180R, 5%, 0.1W, 0603, REEL; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180R, 5%, 0.1W, 0603, REEL; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 791108-ERJ-3GEYJ181V 52-ERJ-3GEYJ181V 65T8588 97W7496
Product Name Chip Resistor - Surface Mount - ERJ-3GEYJ181V SMD 180 Ohm 10W Resistor Res, Thick Film, 180R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 180R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details