Panasonic RES SMD 1.6M OHM 5% 1/10W 0603 ERJ-3GEYJ165V

Description
RES SMD 1.6M OHM 5% 1/10W 0603
Description
RES SMD 1.6M OHM 5% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.6M OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ165V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.6M OHM 5% 1/10W 0603
590-ERJ-3GEYJ165V
RES SMD 1.6M OHM 5% 1/10W 0603 590-ERJ-3GEYJ165V
RES SMD 1.6M OHM 5% 1/10W 0603

RES SMD 1.6M OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-3GEYJ165V
Product Name RES SMD 1.6M OHM 5% 1/10W 0603
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 1.60E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details