Panasonic RES SMD 1.6K OHM 5% 1/10W 0603 ERJ-3GEYJ162V

Description
RES SMD 1.6K OHM 5% 1/10W 0603
Description
RES SMD 1.6K OHM 5% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.6K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ162V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.6K OHM 5% 1/10W 0603
590-ERJ-3GEYJ162V
RES SMD 1.6K OHM 5% 1/10W 0603 590-ERJ-3GEYJ162V
RES SMD 1.6K OHM 5% 1/10W 0603

RES SMD 1.6K OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 1K6, 5%, 0.1W, 0603; Resistance Panasonic - 65T8583 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K6, 5%, 0.1W, 0603; Resistance Panasonic
65T8583
Res, Thick Film, 1K6, 5%, 0.1W, 0603; Resistance Panasonic 65T8583
RES, THICK FILM, 1K6, 5%, 0.1W, 0603; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K6, 5%, 0.1W, 0603; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K6, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7493 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K6, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7493
Res, Thick Film, 1K6, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7493
RES, THICK FILM, 1K6, 5%, 0.1W, 0603, REEL; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K6, 5%, 0.1W, 0603, REEL; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3GEYJ162V 65T8583 97W7493
Product Name RES SMD 1.6K OHM 5% 1/10W 0603 Res, Thick Film, 1K6, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 1K6, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1600 ohms 1600 ohms 1600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers