Panasonic Res, Thick Film, 160R, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ161V

Description
RES, THICK FILM, 160R, 5%, 0.1W, 0603, REEL; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 160R, 5%, 0.1W, 0603, REEL; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 160R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7492 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7492
Res, Thick Film, 160R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7492
RES, THICK FILM, 160R, 5%, 0.1W, 0603, REEL; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 160R, 5%, 0.1W, 0603, REEL; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3GEYJ161V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3GEYJ161V
Chip Resistor - Surface Mount ERJ-3GEYJ161V
RES SMD 160 OHM 5% 1/10W 0603

RES SMD 160 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 97W7492 ERJ-3GEYJ161V
Product Name Res, Thick Film, 160R, 5%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573303 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details