Panasonic Res, 16R, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic ERJ-3GEYJ160V

Description
RES, 16R, 5%, 0.1W, THICK FILM, 0603; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 16R, 5%, 0.1W, THICK FILM, 0603; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic - 57AK2259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
57AK2259
Res, 16R, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic 57AK2259
RES, 16R, 5%, 0.1W, THICK FILM, 0603; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

RES, 16R, 5%, 0.1W, THICK FILM, 0603; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2259
Product Name Res, 16R, 5%, 0.1W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 16 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details