Panasonic Res, Thick Film, 1M5, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ155V

Description
RES, THICK FILM, 1M5, 5%, 0.1W, 0603, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M5, 5%, 0.1W, 0603, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M5, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7491 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7491
Res, Thick Film, 1M5, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7491
RES, THICK FILM, 1M5, 5%, 0.1W, 0603, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M5, 5%, 0.1W, 0603, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M5, 5%, 0.1W, 0603; Resistance Panasonic - 65T8580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 5%, 0.1W, 0603; Resistance Panasonic
65T8580
Res, Thick Film, 1M5, 5%, 0.1W, 0603; Resistance Panasonic 65T8580
RES, THICK FILM, 1M5, 5%, 0.1W, 0603; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1M5, 5%, 0.1W, 0603; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7491 65T8580
Product Name Res, Thick Film, 1M5, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 1M5, 5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1.50E6 ohms 1.50E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details