Panasonic Res, Thick Film, 1K5, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ152V

Description
RES, THICK FILM, 1K5, 5%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K5, 5%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K5, 5%, 0.1W, 0603; Resistance Panasonic - 65T8577 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.1W, 0603; Resistance Panasonic
65T8577
Res, Thick Film, 1K5, 5%, 0.1W, 0603; Resistance Panasonic 65T8577
RES, THICK FILM, 1K5, 5%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.1W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K5, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7488
Res, Thick Film, 1K5, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7488
RES, THICK FILM, 1K5, 5%, 0.1W, 0603, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.1W, 0603, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 1.5K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ152V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.5K OHM 5% 1/10W 0603
590-ERJ-3GEYJ152V
RES SMD 1.5K OHM 5% 1/10W 0603 590-ERJ-3GEYJ152V
RES SMD 1.5K OHM 5% 1/10W 0603

RES SMD 1.5K OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 65T8577 97W7488 590-ERJ-3GEYJ152V
Product Name Res, Thick Film, 1K5, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 1K5, 5%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 1.5K OHM 5% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details