Panasonic Res, Thick Film, 150R, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ151V

Description
RES, THICK FILM, 150R, 5%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 150R, 5%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8576 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.1W, 0603; Resistance Panasonic
65T8576
Res, Thick Film, 150R, 5%, 0.1W, 0603; Resistance Panasonic 65T8576
RES, THICK FILM, 150R, 5%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.1W, 0603; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7487 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7487
Res, Thick Film, 150R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7487
RES, THICK FILM, 150R, 5%, 0.1W, 0603, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.1W, 0603, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8576 97W7487
Product Name Res, Thick Film, 150R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 150R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details