Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3GEYJ150V

Description
Win Source Part Number: 1129916-ERJ-3GEYJ150 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 15 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-3GEYJ150V.; ERJ3GEYJ150V; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P15GDKR,ERJ3GEYJ150V ,P15GDKR-NDR,ERJ-3GS YJ150V,ERJ-3GSYJ150, ERJ3GSYJ150,P15GCT,2 266-ERJ-3GEYJ150V,P1 5GBK,P15GTR-NDR,P15G ,ERJ3GSYJ150V,P15GCT -NDR,P15GTR Base Product Number: ERJ-3GEYJ
Request a Quote Datasheet
Description
Win Source Part Number: 1129916-ERJ-3GEYJ150 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 15 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-3GEYJ150V.; ERJ3GEYJ150V; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P15GDKR,ERJ3GEYJ150V ,P15GDKR-NDR,ERJ-3GS YJ150V,ERJ-3GSYJ150, ERJ3GSYJ150,P15GCT,2 266-ERJ-3GEYJ150V,P1 5GBK,P15GTR-NDR,P15G ,ERJ3GSYJ150V,P15GCT -NDR,P15GTR Base Product Number: ERJ-3GEYJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129916-ERJ-3GEYJ150V
Resistors - Chip Resistor - Surface Mount 1129916-ERJ-3GEYJ150V
Win Source Part Number: 1129916-ERJ-3GEYJ150 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-3G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 15 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ERJ-3GEYJ150V.; ERJ3GEYJ150V; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P15GDKR,ERJ3GEYJ150V ,P15GDKR-NDR,ERJ-3GS YJ150V,ERJ-3GSYJ150, ERJ3GSYJ150,P15GCT,2 266-ERJ-3GEYJ150V,P1 5GBK,P15GTR-NDR,P15G ,ERJ3GSYJ150V,P15GCT -NDR,P15GTR Base Product Number: ERJ-3GEYJ

Win Source Part Number: 1129916-ERJ-3GEYJ150V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-3G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERJ-3GEYJ150V.; ERJ3GEYJ150V;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P15GDKR,ERJ3GEYJ150V,P15GDKR-NDR,ERJ-3GSYJ150V,ERJ-3GSYJ150,ERJ3GSYJ150,P15GCT,2266-ERJ-3GEYJ150V,P15GBK,P15GTR-NDR,P15G,ERJ3GSYJ150V,P15GCT-NDR,P15GTR
Base Product Number: ERJ-3GEYJ

Buy Now Datasheet
SMD 15 Ohm 10W 75V Resistor - 52-ERJ-3GEYJ150V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 Ohm 10W 75V Resistor
52-ERJ-3GEYJ150V
SMD 15 Ohm 10W 75V Resistor 52-ERJ-3GEYJ150V
15 Ohm 5% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ150V can be used for catalog matching and distributor lookup.

15 Ohm 5% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ150V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ150V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 15R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 0.1W, 0603; Resistance Panasonic
65T8575
Res, Thick Film, 15R, 5%, 0.1W, 0603; Resistance Panasonic 65T8575
RES, THICK FILM, 15R, 5%, 0.1W, 0603; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 0.1W, 0603; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7486 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7486
Res, Thick Film, 15R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7486
RES, THICK FILM, 15R, 5%, 0.1W, 0603, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 0.1W, 0603, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1129916-ERJ-3GEYJ150V 52-ERJ-3GEYJ150V 65T8575 97W7486
Product Name Resistors - Chip Resistor - Surface Mount SMD 15 Ohm 10W 75V Resistor Res, Thick Film, 15R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 15R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers