Panasonic Chip Resistor - Surface Mount ERJ-3GEYJ134V

Description
RES SMD 130K OHM 5% 1/10W 0603
Datasheet
Description
RES SMD 130K OHM 5% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-3GEYJ134V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3GEYJ134V
Chip Resistor - Surface Mount ERJ-3GEYJ134V
RES SMD 130K OHM 5% 1/10W 0603

RES SMD 130K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 130K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7485
Res, Thick Film, 130K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7485
RES, THICK FILM, 130K, 5%, 0.1W, 0603, REEL; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130K, 5%, 0.1W, 0603, REEL; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 130K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8573 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130K, 5%, 0.1W, 0603; Resistance Panasonic
65T8573
Res, Thick Film, 130K, 5%, 0.1W, 0603; Resistance Panasonic 65T8573
RES, THICK FILM, 130K, 5%, 0.1W, 0603; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 130K, 5%, 0.1W, 0603; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-3GEYJ134V 97W7485 65T8573
Product Name Chip Resistor - Surface Mount Res, Thick Film, 130K, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 130K, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 130000 ohms 130000 ohms 130000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details