Panasonic Chip Resistor - Surface Mount - ERJ-3GEYJ132V ERJ-3GEYJ132V

Description
Manufacturer: Panasonic Win Source Part Number: 918611-ERJ-3GEYJ132V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 1.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.3KGTR, ERJ3GEYJ132V, ERJ-3GSYJ132V, P1.3KG, P1.3KGBK, P1.3KGDKR, P1.3KGTR-NDR, ERJ3GSYJ132, P1.3KGDKR-NDR, P1.3KGCT, ERJ-3GSYJ132, ERJ3GSYJ132V, P1.3KGCT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918611-ERJ-3GEYJ132V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 1.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.3KGTR, ERJ3GEYJ132V, ERJ-3GSYJ132V, P1.3KG, P1.3KGBK, P1.3KGDKR, P1.3KGTR-NDR, ERJ3GSYJ132, P1.3KGDKR-NDR, P1.3KGCT, ERJ-3GSYJ132, ERJ3GSYJ132V, P1.3KGCT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ132V
918611-ERJ-3GEYJ132V
Chip Resistor - Surface Mount - ERJ-3GEYJ132V 918611-ERJ-3GEYJ132V
Manufacturer: Panasonic Win Source Part Number: 918611-ERJ-3GEYJ132V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 1.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.3KGTR, ERJ3GEYJ132V, ERJ-3GSYJ132V, P1.3KG, P1.3KGBK, P1.3KGDKR, P1.3KGTR-NDR, ERJ3GSYJ132, P1.3KGDKR-NDR, P1.3KGCT, ERJ-3GSYJ132, ERJ3GSYJ132V, P1.3KGCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918611-ERJ-3GEYJ132V
Series: ERJ-3G
Operating Temperature Range: -55°C ~ 155°C
Features: 1.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.3KGTR, ERJ3GEYJ132V, ERJ-3GSYJ132V, P1.3KG, P1.3KGBK, P1.3KGDKR, P1.3KGTR-NDR, ERJ3GSYJ132, P1.3KGDKR-NDR, P1.3KGCT, ERJ-3GSYJ132, ERJ3GSYJ132V, P1.3KGCT-NDR

Buy Now Datasheet
SMD 75V 100mW Resistor - 52-ERJ-3GEYJ132V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-ERJ-3GEYJ132V
SMD 75V 100mW Resistor 52-ERJ-3GEYJ132V
1.3kR 5% 75V 100mW 0603 Thick Film SMD Resistor Product overview: ERJ-3GEYJ132V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ132V can be used for catalog matching and distributor lookup.

1.3kR 5% 75V 100mW 0603 Thick Film SMD Resistor Product overview: ERJ-3GEYJ132V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ132V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 1K3, 5%, 0.1W, 0603; Resistance Panasonic - 65T8571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 5%, 0.1W, 0603; Resistance Panasonic
65T8571
Res, Thick Film, 1K3, 5%, 0.1W, 0603; Resistance Panasonic 65T8571
RES, THICK FILM, 1K3, 5%, 0.1W, 0603; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K3, 5%, 0.1W, 0603; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7483 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7483
Res, Thick Film, 1K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7483
RES, THICK FILM, 1K3, 5%, 0.1W, 0603, REEL; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K3, 5%, 0.1W, 0603, REEL; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918611-ERJ-3GEYJ132V 52-ERJ-3GEYJ132V 65T8571 97W7483
Product Name Chip Resistor - Surface Mount - ERJ-3GEYJ132V SMD 75V 100mW Resistor Res, Thick Film, 1K3, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 1K3, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 1300 ohms 1300 ohms 1300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details