Panasonic Res, Thick Film, 130R, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ131V

Description
RES, THICK FILM, 130R, 5%, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 130R, 5%, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 130R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8570 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 5%, 0.1W, 0603; Resistance Panasonic
65T8570
Res, Thick Film, 130R, 5%, 0.1W, 0603; Resistance Panasonic 65T8570
RES, THICK FILM, 130R, 5%, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 130R, 5%, 0.1W, 0603; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 130R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7482
Res, Thick Film, 130R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7482
RES, THICK FILM, 130R, 5%, 0.1W, 0603, REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 130R, 5%, 0.1W, 0603, REEL; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8570 97W7482
Product Name Res, Thick Film, 130R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 130R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers