Panasonic Resistors - Chip Resistor - Surface Mount ERJ-3GEYJ125V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326588-ERJ-3GEYJ125 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -400/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 MOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3GSYJ125V,ERJ-3G SYJ125,ERJ3GSYJ125,P 1.2MGCT,ERJ3GSYJ125V ,P1.2MG,P1.2MGDKR,P1 .2MGBK,ERJ3GEYJ125V, P1.2MGTR Base Product Number: ERJ-3GEYJ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326588-ERJ-3GEYJ125 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -400/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 MOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3GSYJ125V,ERJ-3G SYJ125,ERJ3GSYJ125,P 1.2MGCT,ERJ3GSYJ125V ,P1.2MG,P1.2MGDKR,P1 .2MGBK,ERJ3GEYJ125V, P1.2MGTR Base Product Number: ERJ-3GEYJ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326588-ERJ-3GEYJ125V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326588-ERJ-3GEYJ125V
Resistors - Chip Resistor - Surface Mount 1326588-ERJ-3GEYJ125V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326588-ERJ-3GEYJ125 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -400/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 MOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3GSYJ125V,ERJ-3G SYJ125,ERJ3GSYJ125,P 1.2MGCT,ERJ3GSYJ125V ,P1.2MG,P1.2MGDKR,P1 .2MGBK,ERJ3GEYJ125V, P1.2MGTR Base Product Number: ERJ-3GEYJ RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326588-ERJ-3GEYJ125V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: -400/ +150ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.2 MOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-3GSYJ125V,ERJ-3GSYJ125,ERJ3GSYJ125,P1.2MGCT,ERJ3GSYJ125V,P1.2MG,P1.2MGDKR,P1.2MGBK,ERJ3GEYJ125V,P1.2MGTR
Base Product Number: ERJ-3GEYJ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 75V Resistor - 52-ERJ-3GEYJ125V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-ERJ-3GEYJ125V
SMD 75V Resistor 52-ERJ-3GEYJ125V
1.2MΩ 5% 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ125V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ125V can be used for catalog matching and distributor lookup.

1.2MΩ 5% 75V Thick Film SMD Chip Resistor 0603 Product overview: ERJ-3GEYJ125V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ125V can be used for catalog matching and distributor lookup.

Supplier's Site
RES SMD 1.2M OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ125V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.2M OHM 5% 1/10W 0603
590-ERJ-3GEYJ125V
RES SMD 1.2M OHM 5% 1/10W 0603 590-ERJ-3GEYJ125V
RES SMD 1.2M OHM 5% 1/10W 0603

RES SMD 1.2M OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3GEYJ125V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3GEYJ125V
Chip Resistor - Surface Mount ERJ-3GEYJ125V
RES SMD 1.2M OHM 5% 1/10W 0603

RES SMD 1.2M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1326588-ERJ-3GEYJ125V 52-ERJ-3GEYJ125V 590-ERJ-3GEYJ125V ERJ-3GEYJ125V
Product Name Resistors - Chip Resistor - Surface Mount SMD 75V Resistor RES SMD 1.2M OHM 5% 1/10W 0603 Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 1.20E6 ohms 1.20E6 ohms 1.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient -400 to 150 ±ppm/°C -2.67 ±ppm/°C -2.67 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details