Panasonic Res, Thick Film, 12K, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ123V

Description
RES, THICK FILM, 12K, 5%, 0.1W, 0603; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 12K, 5%, 0.1W, 0603; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8566 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.1W, 0603; Resistance Panasonic
65T8566
Res, Thick Film, 12K, 5%, 0.1W, 0603; Resistance Panasonic 65T8566
RES, THICK FILM, 12K, 5%, 0.1W, 0603; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.1W, 0603; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7480 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7480
Res, Thick Film, 12K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7480
RES, THICK FILM, 12K, 5%, 0.1W, 0603, REEL; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.1W, 0603, REEL; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8566 97W7480
Product Name Res, Thick Film, 12K, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 12K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 12000 ohms 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details