Panasonic Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Panasonic ERJ-3GEYJ121V.

Description
RES, THICK FILM, 120R, 5%, 0.1W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 120R, 5%, 0.1W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 25AC9267 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
25AC9267
Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 25AC9267
RES, THICK FILM, 120R, 5%, 0.1W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.1W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC9267
Product Name Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details