Panasonic Automotive 120 Ohm 0.1W Resistor ERJ-3GEYJ121V

Description
120 Ohm 5% 0603 Thick Film Chip Resistor, 0.1W, AEC-Q200 Product overview: ERJ-3GEYJ121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 120 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ121V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120 Ohm 5% 0603 Thick Film Chip Resistor, 0.1W, AEC-Q200 Product overview: ERJ-3GEYJ121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 120 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ121V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 120 Ohm 0.1W Resistor - 52-ERJ-3GEYJ121V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 120 Ohm 0.1W Resistor
52-ERJ-3GEYJ121V
Automotive 120 Ohm 0.1W Resistor 52-ERJ-3GEYJ121V
120 Ohm 5% 0603 Thick Film Chip Resistor, 0.1W, AEC-Q200 Product overview: ERJ-3GEYJ121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 120 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ121V can be used for catalog matching and distributor lookup.

120 Ohm 5% 0603 Thick Film Chip Resistor, 0.1W, AEC-Q200 Product overview: ERJ-3GEYJ121V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 120 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ121V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ121V
918610-ERJ-3GEYJ121V
Chip Resistor - Surface Mount - ERJ-3GEYJ121V 918610-ERJ-3GEYJ121V
Manufacturer: Panasonic Win Source Part Number: 918610-ERJ-3GEYJ121V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ3GEYJ121V, P120GTR, P120GDKR, ERJ-3GSYJ121V, P120GCT-NDR, Q2809624E, ERJ3GSYJ121, P120GTR-NDR, P120GDKR-NDR, ERJ-3GSYJ121, P120G, P120GBK, ERJ3GSYJ121V, P120GCT

Manufacturer: Panasonic
Win Source Part Number: 918610-ERJ-3GEYJ121V
Series: ERJ-3G
Operating Temperature Range: -55°C ~ 155°C
Features: 120 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ3GEYJ121V, P120GTR, P120GDKR, ERJ-3GSYJ121V, P120GCT-NDR, Q2809624E, ERJ3GSYJ121, P120GTR-NDR, P120GDKR-NDR, ERJ-3GSYJ121, P120G, P120GBK, ERJ3GSYJ121V, P120GCT

Buy Now Datasheet
Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7478
Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7478
RES, THICK FILM, 120R, 5%, 0.1W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.1W, 0603, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.1W, 0603; Resistance Panasonic
65T8564
Res, Thick Film, 120R, 5%, 0.1W, 0603; Resistance Panasonic 65T8564
RES, THICK FILM, 120R, 5%, 0.1W, 0603; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.1W, 0603; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-3GEYJ121V 918610-ERJ-3GEYJ121V 97W7478 65T8564
Product Name Automotive 120 Ohm 0.1W Resistor Chip Resistor - Surface Mount - ERJ-3GEYJ121V Res, Thick Film, 120R, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 120R, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details