Panasonic RES SMD 12 OHM 5% 1/10W 0603 ERJ-3GEYJ120V

Description
RES SMD 12 OHM 5% 1/10W 0603
Datasheet
Description
RES SMD 12 OHM 5% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 12 OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ120V - Utmel Electronic Limited
Hong Kong, China
RES SMD 12 OHM 5% 1/10W 0603
590-ERJ-3GEYJ120V
RES SMD 12 OHM 5% 1/10W 0603 590-ERJ-3GEYJ120V
RES SMD 12 OHM 5% 1/10W 0603

RES SMD 12 OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 12R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 5%, 0.1W, 0603; Resistance Panasonic
65T8563
Res, Thick Film, 12R, 5%, 0.1W, 0603; Resistance Panasonic 65T8563
RES, THICK FILM, 12R, 5%, 0.1W, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 12R, 5%, 0.1W, 0603; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7477
Res, Thick Film, 12R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7477
RES, THICK FILM, 12R, 5%, 0.1W, 0603, REEL; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12R, 5%, 0.1W, 0603, REEL; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-3GEYJ120V 65T8563 97W7477
Product Name RES SMD 12 OHM 5% 1/10W 0603 Res, Thick Film, 12R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 12R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details