Panasonic Chip Resistor - Surface Mount - ERJ-3GEYJ115V ERJ-3GEYJ115V

Description
Manufacturer: Panasonic Win Source Part Number: 870996-ERJ-3GEYJ115V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 1.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3GSYJ115V, P1.1MGDKR-NDR, P1.1MGBK, P1.1MGCT-NDR, P1.1MGCT, ERJ3GEYJ115V, P1.1MGTR-NDR, ERJ3GSYJ115, ERJ-3GSYJ115, ERJ3GSYJ115V, P1.1MG, P1.1MGTR, P1.1MGDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870996-ERJ-3GEYJ115V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 1.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3GSYJ115V, P1.1MGDKR-NDR, P1.1MGBK, P1.1MGCT-NDR, P1.1MGCT, ERJ3GEYJ115V, P1.1MGTR-NDR, ERJ3GSYJ115, ERJ-3GSYJ115, ERJ3GSYJ115V, P1.1MG, P1.1MGTR, P1.1MGDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ115V
870996-ERJ-3GEYJ115V
Chip Resistor - Surface Mount - ERJ-3GEYJ115V 870996-ERJ-3GEYJ115V
Manufacturer: Panasonic Win Source Part Number: 870996-ERJ-3GEYJ115V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 1.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3GSYJ115V, P1.1MGDKR-NDR, P1.1MGBK, P1.1MGCT-NDR, P1.1MGCT, ERJ3GEYJ115V, P1.1MGTR-NDR, ERJ3GSYJ115, ERJ-3GSYJ115, ERJ3GSYJ115V, P1.1MG, P1.1MGTR, P1.1MGDKR

Manufacturer: Panasonic
Win Source Part Number: 870996-ERJ-3GEYJ115V
Series: ERJ-3G
Operating Temperature Range: -55°C ~ 155°C
Features: 1.1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-3GSYJ115V, P1.1MGDKR-NDR, P1.1MGBK, P1.1MGCT-NDR, P1.1MGCT, ERJ3GEYJ115V, P1.1MGTR-NDR, ERJ3GSYJ115, ERJ-3GSYJ115, ERJ3GSYJ115V, P1.1MG, P1.1MGTR, P1.1MGDKR

Buy Now Datasheet
SMD 10W 75V Resistor - 52-ERJ-3GEYJ115V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERJ-3GEYJ115V
SMD 10W 75V Resistor 52-ERJ-3GEYJ115V
1.1MR 5% 1/10W 75V 0603 SMD Chip Resistor Product overview: ERJ-3GEYJ115V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ115V can be used for catalog matching and distributor lookup.

1.1MR 5% 1/10W 75V 0603 SMD Chip Resistor Product overview: ERJ-3GEYJ115V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ115V can be used for catalog matching and distributor lookup.

Supplier's Site
RES SMD 1.1M OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ115V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.1M OHM 5% 1/10W 0603
590-ERJ-3GEYJ115V
RES SMD 1.1M OHM 5% 1/10W 0603 590-ERJ-3GEYJ115V
RES SMD 1.1M OHM 5% 1/10W 0603

RES SMD 1.1M OHM 5% 1/10W 0603

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 1.1 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 65T8562 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 1.1 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
65T8562
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 1.1 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 65T8562
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 1.1 Mohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 1.1 Mohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0603, 1/16W 5%; 1.1Mohm, 7 Inch Reel Rohs Compliant Panasonic - 95AC9847 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0603, 1/16W 5%; 1.1Mohm, 7 Inch Reel Rohs Compliant Panasonic
95AC9847
Thick Film Chip Res, 0603, 1/16W 5%; 1.1Mohm, 7 Inch Reel Rohs Compliant Panasonic 95AC9847
THICK FILM CHIP RES, 0603, 1/16W 5%; 1.1MOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0603, 1/16W 5%; 1.1MOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 870996-ERJ-3GEYJ115V 52-ERJ-3GEYJ115V 590-ERJ-3GEYJ115V 65T8562 95AC9847
Product Name Chip Resistor - Surface Mount - ERJ-3GEYJ115V SMD 10W 75V Resistor RES SMD 1.1M OHM 5% 1/10W 0603 Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 1.1 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Thick Film Chip Res, 0603, 1/16W 5%; 1.1Mohm, 7 Inch Reel Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details