Panasonic RES SMD 110K OHM 5% 1/10W 0603 ERJ-3GEYJ114V

Description
RES SMD 110K OHM 5% 1/10W 0603
Description
RES SMD 110K OHM 5% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 110K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ114V - Utmel Electronic Limited
Hong Kong, China
RES SMD 110K OHM 5% 1/10W 0603
590-ERJ-3GEYJ114V
RES SMD 110K OHM 5% 1/10W 0603 590-ERJ-3GEYJ114V
RES SMD 110K OHM 5% 1/10W 0603

RES SMD 110K OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 110K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7476
Res, Thick Film, 110K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7476
RES, THICK FILM, 110K, 5%, 0.1W, 0603, REEL; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110K, 5%, 0.1W, 0603, REEL; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3GEYJ114V 97W7476
Product Name RES SMD 110K OHM 5% 1/10W 0603 Res, Thick Film, 110K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 110000 ohms 110000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details