Panasonic RES SMD 1.1K OHM 5% 1/10W 0603 ERJ-3GEYJ112V

Description
RES SMD 1.1K OHM 5% 1/10W 0603
Description
RES SMD 1.1K OHM 5% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.1K OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ112V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.1K OHM 5% 1/10W 0603
590-ERJ-3GEYJ112V
RES SMD 1.1K OHM 5% 1/10W 0603 590-ERJ-3GEYJ112V
RES SMD 1.1K OHM 5% 1/10W 0603

RES SMD 1.1K OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 1K1, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7474
Res, Thick Film, 1K1, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7474
RES, THICK FILM, 1K1, 5%, 0.1W, 0603, REEL; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K1, 5%, 0.1W, 0603, REEL; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-3GEYJ112V 97W7474
Product Name RES SMD 1.1K OHM 5% 1/10W 0603 Res, Thick Film, 1K1, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 1100 ohms 1100 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers