Panasonic Res, Thick Film, 110R, 5%, 0.1W, 0603; Resistance Panasonic ERJ-3GEYJ111V

Description
RES, THICK FILM, 110R, 5%, 0.1W, 0603; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 110R, 5%, 0.1W, 0603; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 110R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8558 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 5%, 0.1W, 0603; Resistance Panasonic
65T8558
Res, Thick Film, 110R, 5%, 0.1W, 0603; Resistance Panasonic 65T8558
RES, THICK FILM, 110R, 5%, 0.1W, 0603; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 110R, 5%, 0.1W, 0603; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 110R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7473 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7473
Res, Thick Film, 110R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7473
RES, THICK FILM, 110R, 5%, 0.1W, 0603, REEL; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110R, 5%, 0.1W, 0603, REEL; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8558 97W7473
Product Name Res, Thick Film, 110R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 110R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details