Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326220-ERJ-3GEYJ104
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-3GSYJ104V,P100KG
Base Product Number: ERJ-3GEYJ
RoHS Status: ROHS3 Compliant
100kR 5% 0603 Thick Film Chip Resistor, 0.1W, AEC-Q200 Product overview: ERJ-3GEYJ104V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ104V can be used for catalog matching and distributor lookup.
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 100 kohm, 100 mW, 5%, 75 V RoHS Compliant: Yes
RES SMD 100K OHM 5% 1/10W 0603
RES SMD 100K OHM 5% 1/10W 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1326220-ERJ-3GEYJ104V | 52-ERJ-3GEYJ104V | 65T8554 | ERJ-3GEYJ104V | ERJ-3GEYJ104V |
| Product Name | Resistors - Chip Resistor - Surface Mount | Automotive 0.1W Resistor | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 100 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | ||||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |