Panasonic Automotive SMD 0.1W Resistor ERJ-3GEYJ103V

Description
0603 Thick Film Resistor 10kR 5% 0.1W SMD Automotive Product overview: ERJ-3GEYJ103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor 10kR 5% 0.1W SMD Automotive Product overview: ERJ-3GEYJ103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ103V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W Resistor - 52-ERJ-3GEYJ103V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W Resistor
52-ERJ-3GEYJ103V
Automotive SMD 0.1W Resistor 52-ERJ-3GEYJ103V
0603 Thick Film Resistor 10kR 5% 0.1W SMD Automotive Product overview: ERJ-3GEYJ103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ103V can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor 10kR 5% 0.1W SMD Automotive Product overview: ERJ-3GEYJ103V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ103V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3GEYJ103V - 870995-ERJ-3GEYJ103V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3GEYJ103V
870995-ERJ-3GEYJ103V
Chip Resistor - Surface Mount - ERJ-3GEYJ103V 870995-ERJ-3GEYJ103V
Manufacturer: Panasonic Win Source Part Number: 870995-ERJ-3GEYJ103V Series: ERJ-3G Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-3GSYJ103V, P10KGBK, P10KGDKR-NDR, P10KGTR-NDR, P10KGCT, ERJ3GEYJ103V, Q3270560C, ERJ-3GSYJ103, ERJ3GSYJ103, ERJ3GSYJ103V, P10KG, P10KGDKR, P10KGCT-NDR, P10KGTR

Manufacturer: Panasonic
Win Source Part Number: 870995-ERJ-3GEYJ103V
Series: ERJ-3G
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-3GSYJ103V, P10KGBK, P10KGDKR-NDR, P10KGTR-NDR, P10KGCT, ERJ3GEYJ103V, Q3270560C, ERJ-3GSYJ103, ERJ3GSYJ103, ERJ3GSYJ103V, P10KG, P10KGDKR, P10KGCT-NDR, P10KGTR

Buy Now Datasheet
Res, Thick Film, 10K, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7470 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7470
Res, Thick Film, 10K, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7470
RES, THICK FILM, 10K, 5%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 0.1W, 0603; Resistance Panasonic - 65T8553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.1W, 0603; Resistance Panasonic
65T8553
Res, Thick Film, 10K, 5%, 0.1W, 0603; Resistance Panasonic 65T8553
RES, THICK FILM, 10K, 5%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-3GEYJ103V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3GEYJ103V
Chip Resistor - Surface Mount ERJ-3GEYJ103V
RES SMD 10K OHM 5% 1/10W 0603

RES SMD 10K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-3GEYJ103V 870995-ERJ-3GEYJ103V 97W7470 65T8553 ERJ-3GEYJ103V
Product Name Automotive SMD 0.1W Resistor Chip Resistor - Surface Mount - ERJ-3GEYJ103V Res, Thick Film, 10K, 5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Thick Film, 10K, 5%, 0.1W, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details