Panasonic SMD 100 Ohm 10W Resistor ERJ-3GEYJ101V

Description
100 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ101V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ101V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 Ohm 10W Resistor - 52-ERJ-3GEYJ101V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 10W Resistor
52-ERJ-3GEYJ101V
SMD 100 Ohm 10W Resistor 52-ERJ-3GEYJ101V
100 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ101V can be used for catalog matching and distributor lookup.

100 Ohm 5% 1/10W 0603 SMD Thick Film Resistor Product overview: ERJ-3GEYJ101V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3GEYJ101V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 100R, 5%, 0.1W, 0603; Resistance Panasonic - 65T8551 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.1W, 0603; Resistance Panasonic
65T8551
Res, Thick Film, 100R, 5%, 0.1W, 0603; Resistance Panasonic 65T8551
RES, THICK FILM, 100R, 5%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.1W, 0603, Reel; Resistance Panasonic - 97W7468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.1W, 0603, Reel; Resistance Panasonic
97W7468
Res, Thick Film, 100R, 5%, 0.1W, 0603, Reel; Resistance Panasonic 97W7468
RES, THICK FILM, 100R, 5%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 100 OHM 5% 1/10W 0603 - 590-ERJ-3GEYJ101V - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 5% 1/10W 0603
590-ERJ-3GEYJ101V
RES SMD 100 OHM 5% 1/10W 0603 590-ERJ-3GEYJ101V
RES SMD 100 OHM 5% 1/10W 0603

RES SMD 100 OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-3GEYJ101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-3GEYJ101V
Chip Resistor - Surface Mount ERJ-3GEYJ101V
RES SMD 100 OHM 5% 1/10W 0603

RES SMD 100 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-3GEYJ101V 65T8551 97W7468 590-ERJ-3GEYJ101V ERJ-3GEYJ101V
Product Name SMD 100 Ohm 10W Resistor Res, Thick Film, 100R, 5%, 0.1W, 0603; Resistance Panasonic Res, Thick Film, 100R, 5%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 100 OHM 5% 1/10W 0603 Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details