Panasonic SMD 95.3 OHM 10W Resistor ERJ-3EKF95R3V

Description
RES SMD 95.3 OHM 1% 1/10W 0603 Product overview: ERJ-3EKF95R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 95.3 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 95.3 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF95R3V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 95.3 OHM 1% 1/10W 0603 Product overview: ERJ-3EKF95R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 95.3 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 95.3 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF95R3V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 95.3 OHM 10W Resistor - 52-ERJ-3EKF95R3V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 95.3 OHM 10W Resistor
52-ERJ-3EKF95R3V
SMD 95.3 OHM 10W Resistor 52-ERJ-3EKF95R3V
RES SMD 95.3 OHM 1% 1/10W 0603 Product overview: ERJ-3EKF95R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 95.3 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 95.3 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF95R3V can be used for catalog matching and distributor lookup.

RES SMD 95.3 OHM 1% 1/10W 0603 Product overview: ERJ-3EKF95R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 95.3 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 95.3 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-3EKF95R3V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-3EKF95R3V
918608-ERJ-3EKF95R3V
Chip Resistor - Surface Mount - ERJ-3EKF95R3V 918608-ERJ-3EKF95R3V
Manufacturer: Panasonic Win Source Part Number: 918608-ERJ-3EKF95R3V Series: ERJ-3EK Operating Temperature Range: -55°C ~ 155°C Features: 95.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P95.3HCT-NDR, ERJ-3EKF95R3, P95.3HTR, P95.3HTR-NDR, ERJ3EKF95R3, P95.3HCT, P95.3HDKR, ERJ3EKF95R3V, P95.3HDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918608-ERJ-3EKF95R3V
Series: ERJ-3EK
Operating Temperature Range: -55°C ~ 155°C
Features: 95.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P95.3HCT-NDR, ERJ-3EKF95R3, P95.3HTR, P95.3HTR-NDR, ERJ3EKF95R3, P95.3HCT, P95.3HDKR, ERJ3EKF95R3V, P95.3HDKR-NDR

Buy Now Datasheet
Res, Thick Film, 95R3, 1%, 0.1W, 0603, Reel; Resistance Panasonic - 51W9592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95R3, 1%, 0.1W, 0603, Reel; Resistance Panasonic
51W9592
Res, Thick Film, 95R3, 1%, 0.1W, 0603, Reel; Resistance Panasonic 51W9592
RES, THICK FILM, 95R3, 1%, 0.1W, 0603, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 95R3, 1%, 0.1W, 0603, REEL; Resistance:95.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-3EKF95R3V 918608-ERJ-3EKF95R3V 51W9592
Product Name SMD 95.3 OHM 10W Resistor Chip Resistor - Surface Mount - ERJ-3EKF95R3V Res, Thick Film, 95R3, 1%, 0.1W, 0603, Reel; Resistance Panasonic
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details